DIN EN 12595

Bitumen and bituminous binders - Determination of kinematic viscosity; English version of DIN EN 12595

inactive
Organization: DIN
Publication Date: 1 April 2000
Status: inactive
Page Count: 16
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50

Document History

September 1, 2023
Bitumen and bituminous binders - Determination of kinematic viscosity
A description is not available for this item.
January 1, 2022
Bitumen and bituminous binders - Determination of kinematic viscosity; German and English version prEN 12595:2021
A description is not available for this item.
January 1, 2015
Bitumen and bituminous binders - Determination of kinematic viscosity
This European Standard specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm2/s to 300 000 mm2/s. Other temperatures are...
June 1, 2007
Bitumen and bituminous binders - Determination of kinematic viscosity
A description is not available for this item.
DIN EN 12595
April 1, 2000
Bitumen and bituminous binders - Determination of kinematic viscosity; English version of DIN EN 12595
A description is not available for this item.
Advertisement