DIN EN 12595
Bitumen and bituminous binders - Determination of kinematic viscosity
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Waxes, bituminous materials and other petroleum products): | 75.140 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
Document History
DIN EN 12595
September 1, 2023
Bitumen and bituminous binders - Determination of kinematic viscosity
A description is not available for this item.
January 1, 2022
Bitumen and bituminous binders - Determination of kinematic viscosity; German and English version prEN 12595:2021
A description is not available for this item.
January 1, 2015
Bitumen and bituminous binders - Determination of kinematic viscosity
This European Standard specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm2/s to 300 000 mm2/s. Other temperatures are...
June 1, 2007
Bitumen and bituminous binders - Determination of kinematic viscosity
A description is not available for this item.
April 1, 2000
Bitumen and bituminous binders - Determination of kinematic viscosity; English version of DIN EN 12595
A description is not available for this item.