JSA - JIS B 2061
Faucets, ball taps and flush valves (Amendment 1)
| Organization: | JSA |
| Publication Date: | 22 March 2011 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Valves in general): | 23.060.01 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This Standard specifies the single faucets, combination faucets, stop cocks, ball taps and flush valves, flush faucets (electrically opening and closing type of each category included.) (hereafter generically referred to as the "faucets") which are directly connected to water supply or connected to the piping at lower stream of the water receiving tank directly connected to water supply.
a) Single faucets, combination faucets and stop cocks (hereafter referred to as "faucets") of working pressure 1) 0.75 MPa max. for feeding water and/or hot water. The faucets exclusively used for warm water feeding apparatus utilizing solar energy are excluded.
b) Ball taps of working pressure 1) 0.75 MPa max. for feeding water.
c) Flush valves and flush faucets of working pressure 1) 0.75 MPa max.
Note 1) The working pressure mentioned here refers to the pressure with water stopped.
NOTE: The pressure used in this Standard refers to gauge pressure.
Document History