JSA - JIS B 2061
Faucets, ball taps and flush valves
| Organization: | JSA |
| Publication Date: | 20 September 2017 |
| Status: | active |
| Page Count: | 69 |
| ICS Code (Valves in general): | 23.060.01 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This Standard specifies the single faucets, combination faucets, stop cocks, ball taps and flush valves/flush faucets (including electrically open/close type of each category) (hereafter generically referred to as faucets) which are directly connected to water supply or connected to the piping at lower stream of the water receiving tank directly connected to water supply.
This Standard is applicable to the following faucets.
a) Single faucets, combination faucets and stop cocks of working pressure 0.75 MPa max. for feeding water and/or hot water. The faucets exclusively used for hot water feeding apparatus utilizing solar energy are excluded.
b) Ball taps of working pressure 0.75 MPa max. for feeding water.
c) Flush valves/flush faucets of working pressure 0.75 MPa max.
NOTE: The pressure used in this Standard refers to gauge pressure. The working pressure refers to the pressure with the water discharge stopped.
Document History