ISO 1641-2

End mills and slot drills - Part 2: Dimensions and designation of milling cutters with Morse taper shanks

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2011
Status: active
Page Count: 12
ICS Code (Milling tools): 25.100.20
scope:

This part of ISO 1641 specifies the general dimensions and designation of the following milling cutters with Morse taper and having a tapped hole:

- end mills, flat-ended or ball-nosed - standard series and long series;

- slot drills - short series and standard series.

Morse taper shanks are in accordance with ISO 296 and ISO 5413.

It is not applicable to the end mills and slot drills with cylindrical shank, which are dealt with in ISO 1641-1; it is not applicable to those with 7/24 taper shank, which are dealt with in ISO 1641-3.

This part of ISO 1641 is not applicable to solid hardmetal end mills and slot drills.

Document History

ISO 1641-2
June 15, 2011
End mills and slot drills - Part 2: Dimensions and designation of milling cutters with Morse taper shanks
This part of ISO 1641 specifies the general dimensions and designation of the following milling cutters with Morse taper and having a tapped hole: — end mills, flat-ended or ball-nosed — standard...
January 1, 1978
End Mills and Slot Drills - Part II: Milling Cutters with Morse Taper Shanks
A description is not available for this item.

References

Advertisement