ISO 1641-1
End Mills and Slot Drills - Part 1: Milling Cutters with Cylindrical Shanks
| Organization: | ISO |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Milling tools): | 25.100.20 |
scope:
This part of ISO 1641 specifies the general dimensions of the following milling cutters with plain cylindrical, flatted cylindrical and threaded shanks:
- end mills, flat-ended or ball-nose
- standard series and long series;
- slot drills
- short series and standard series.
The dimensional characteristics of cylindrical shanks are in accordance with ISO 3338-1, ISO 3338-2 and ISO 3338-3. NOTE These same milling cutters with Morse taper shanks having a tapped hole are dealt with in ISO 1641-2, those with 7/24 taper shanks in ISO 1641-3.
This part of ISO 1641 does not apply to solid hard metal end mills and slot drills.
Document History