ISO 3338-2

Cylindrical shanks for milling cutters - Part 2: Dimensional characteristics of flatted cylindrical shanks

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2013
Status: active
Page Count: 12
ICS Code (Milling tools): 25.100.20
scope:

This part of ISO 3338 specifies the dimensions of flatted cylindrical shanks for milling cutters, of diameters 6 mm to 20 mm for single-flatted shanks, of 25 mm to 63 mm for double-flatted shanks and of 6 mm to 32 mm for shank with inclined clamping surface. In the case of single-flatted shanks, it is applicable to both single-ended cutters and double-ended cutters, as double-flatted shanks cannot admit single-ended cutters.

The dimensions of plain cylindrical shanks and threaded shanks are given in ISO 3338-1 and ISO 3338-3, respectively.

The two shank types covered by ISO 3338-1 and this part of ISO 3338 have the same dimensional characteristics (diameters and lengths), but different tolerances on diameters, namely:

- h8 for plain cylindrical shanks, commonly used for tools mounted in collets;

- h6 for flatted cylindrical shanks, intended to be mounted in chucks and secured with a clamping screw, and requiring an accuracy adjustment.

Document History

ISO 3338-2
August 15, 2013
Cylindrical shanks for milling cutters - Part 2: Dimensional characteristics of flatted cylindrical shanks
This part of ISO 3338 specifies the dimensions of flatted cylindrical shanks for milling cutters, of diameters 6 mm to 20 mm for single-flatted shanks, of 25 mm to 63 mm for double-flatted shanks and...
February 15, 2007
Cylindrical shanks for milling cutters — Part 2: Dimensional characteristics of flatted cylindrical shanks
A description is not available for this item.
June 1, 2000
Cylindrical Shanks for Milling Cutters - Part 2: Dimensional Characteristics of Flatted Cylindrical Shanks
A description is not available for this item.
December 15, 1996
Cylindrical Shanks for Milling Cutters - Part 2: Dimensional Characteristics of Flatted Cylindrical Shanks
A description is not available for this item.
January 1, 1985
Parallel Shanks for Milling Cutters - Part 2: Dimensional Characteristics of Flatted Parallel Shanks
A description is not available for this item.

References

Advertisement