DIN ISO 11529
Milling cutters - Designation - Shank-type and bore-type milling cutters of solid or tipped design or with indexable cutting edges (ISO 11529:2013)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Milling tools): | 25.100.20 |
scope:
The International Standard establishes a designation system for shank-type and bore-type milling cutters for either solid or tipped design or with indexable cutting edges with the purpose of simplifying communication between the users and suppliers of such tools.
Document History
DIN ISO 11529
October 1, 2014
Milling cutters - Designation - Shank-type and bore-type milling cutters of solid or tipped design or with indexable cutting edges (ISO 11529:2013)
The International Standard establishes a designation system for shank-type and bore-type milling cutters for either solid or tipped design or with indexable cutting edges with the purpose of...