DIN ISO 7388-1
Tool shanks with 7/24 taper for automatic tool changers - Part 1: Dimensions and designation of shanks of forms A, AD, AF, U, UD and UF (ISO 7388-1:2007)
| Organization: | DIN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This part of ISO 7388 specifies the dimensions of tool shanks with a 7/24 taper, of shank forms A, AD, AF, U, UD and UF (with two possible additions for each), for automatic tool changers, used on machines having an automatic gripping system for feeding tools from the magazine to the spindle and vice-versa. These tools are designed with the most important dimensions for use in spindle noses according to ISO 9270.
Document History