ETSI - TS 102 871-2
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking ITS-G5; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
| Organization: | ETSI |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 83 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Geonetworking ITS-G5 as defined in TS 102 636-4-1 [1] and TS 102 636-4-2 [i.1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [2] and ISO/IEC 9646-2 [3]) as well as the ETSI rules for conformance testing (ETS 300 406 [6]) are used as a basis for the test methodology.
Document History