ETSI - TS 102 871-2

Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking ITS-G5; Part 2: Test Suite Structure and Test Purposes (TSS & TP)

inactive
Organization: ETSI
Publication Date: 1 April 2014
Status: inactive
Page Count: 88
scope:

The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for GeoNetworking ITS-G5 as defined in EN 302 636-4-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETS 300 406 [7]) are used as a basis for the test methodology.

Document History

March 1, 2022
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for ITS GeoNetworking as defined in ETSI EN 302 636-4-1 [1] in compliance with the relevant requirements and in...
May 1, 2017
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking ITS-G5; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for GeoNetworking ITS-G5 as defined in ETSI EN 302 636-4-1 [1] in compliance with the relevant requirements and in...
June 1, 2015
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking ITS-G5; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for GeoNetworking ITS-G5 as defined in ETSI EN 302 636-4-1 [1] in compliance with the relevant requirements and in...
TS 102 871-2
April 1, 2014
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking ITS-G5; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for GeoNetworking ITS-G5 as defined in EN 302 636-4-1 [1] in compliance with the relevant requirements and in...
June 1, 2011
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking ITS-G5; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Geonetworking ITS-G5 as defined in TS 102 636-4-1 [1] and TS 102 636-4-2 [i.1] in compliance with the relevant...

References

Advertisement