ETSI - TS 102 871-3
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
| Organization: | ETSI |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 32 |
scope:
The present document contains the Abstract Test Suite (ATS) for ITS GeoNetworking as defined in ETSI EN 302 636-4-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [i.6].
The objective of the present document is to provide a basis for conformance tests for ITS GeoNetworking equipment giving a high probability of interoperability between different manufacturers' equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [i.3] and ISO/IEC 9646-2 [i.4]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [i.7]) are used as a basis for the test methodology.
Document History