ETSI - TS 102 871-3

Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking ITS-G5; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)

inactive
Organization: ETSI
Publication Date: 1 June 2015
Status: inactive
Page Count: 32
scope:

The present document contains the Abstract Test Suite (ATS) for GeoNetworking ITS-G5 as defined in ETSI EN 302 636-4-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].

The objective of the present document is to provide a basis for conformance tests for GeoNetworking ITS-G5 equipment giving a high probability of interoperability between different manufacturers' equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [2] and ISO/IEC 9646-2 [3]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [6]) are used as a basis for the test methodology.

Document History

March 1, 2022
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for ITS GeoNetworking as defined in ETSI EN 302 636-4-1 [1] in compliance with the relevant requirements and in accordance with the...
May 1, 2017
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking ITS-G5; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for GeoNetworking ITS-G5 as defined in ETSI EN 302 636-4-1 [1] in compliance with the relevant requirements and in accordance with the...
TS 102 871-3
June 1, 2015
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking ITS-G5; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for GeoNetworking ITS-G5 as defined in ETSI EN 302 636-4-1 [1] in compliance with the relevant requirements and in accordance with the...
June 1, 2011
Intelligent Transport Systems (ITS); Testing; Conformance test specification for GeoNetworking ITS-G5; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Geonetworking ITS-G5 as defined in TS 102 636-4-1 [1] and TS 102 636-4-2 [i.1] in compliance with the relevant requirements and in...

References

Advertisement