NPFC - SMD 5962-92109

MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER

inactive
Buy Now
Organization: NPFC
Publication Date: 2 June 2011
Status: inactive
Page Count: 11
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 13, 2022
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
December 6, 2017
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-92109
June 2, 2011
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 18, 2008
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 27, 2002
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
October 13, 1993
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
August 20, 1992
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.

References

Advertisement