DSF/FprEN ISO 11591

Small craft, engine-driven - Field of vision from helm position (ISO/FDIS 11591:2011)

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Small craft): 47.080
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This International Standard specifies requirements for the field of vision from the helm position, forward and aste rn, in engine-driven small craft of up to 24 m length of hull. It is not applicable to: - tiller-steered craft (3.10) with maximum speed less than 10 knots; - sailing craft (3.11). NOTE Small engine driven craft can be operated in a manner and at certain speeds causing trim angles such that vision forward is temporarily obscured. This International Standard cannot assure that a craft can be operated without some temporary loss of vision from the helm position while operating at high trim angles during the transition from displacement to planing mode.

Document History

March 21, 2023
Small craft – Field of vision from the steering position – Amendment 1 (ISO 11591:2020/Amd 1:2022)
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
November 4, 2020
Small craft – Field of vision from the steering position (ISO 11591:2020)
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
May 13, 2019
Small craft – Field of vision from the steering position (ISO 11591:2019)
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
December 8, 2011
Small craft, engine-driven – Field of vision from helm position
This International Standard specifies requirements for the field of vision from the helm position, forward and aste rn, in engine-driven small craft of up to 24 m length of hull. It is not applicable...
February 21, 2001
Small craft, engine-driven - Field of vision from helm position
This standard specifies requirements for the field of vision from the helm position, forward and astern, in small engine-driven craft of hull length up to 24 m.
Small craft – Field of vision from the steering position (ISO/FDIS 11591:2018)
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, small craft of up to 24 m length of hull. It considers different risk...
Small craft – Field of vision from the steering position (ISO 11591:2020)
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
Small craft, engine-driven - Field of vision from helm position (ISO/DIS 11591:2007)
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull. The following craft...
DSF/FprEN ISO 11591
Small craft, engine-driven - Field of vision from helm position (ISO/FDIS 11591:2011)
This International Standard specifies requirements for the field of vision from the helm position, forward and aste rn, in engine-driven small craft of up to 24 m length of hull. It is not applicable...
Small craft – Field of vision from the steering position – Amendment 1 (ISO 11591:2020/FDAM 1:2022)
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
Small craft - Field of vision from helm position (ISO/DIS 11591:2014)
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, small craft of up to 24 m length of hull. It considers different risk...
Advertisement