DSF/EN ISO 11591/FPRA1

Small craft – Field of vision from the steering position – Amendment 1 (ISO 11591:2020/FDAM 1:2022)

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Small craft): 47.080
scope:

This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance with ISO 8666:2016.

Document History

March 21, 2023
Small craft – Field of vision from the steering position – Amendment 1 (ISO 11591:2020/Amd 1:2022)
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
November 4, 2020
Small craft – Field of vision from the steering position (ISO 11591:2020)
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
May 13, 2019
Small craft – Field of vision from the steering position (ISO 11591:2019)
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
December 8, 2011
Small craft, engine-driven – Field of vision from helm position
This International Standard specifies requirements for the field of vision from the helm position, forward and aste rn, in engine-driven small craft of up to 24 m length of hull. It is not applicable...
February 21, 2001
Small craft, engine-driven - Field of vision from helm position
This standard specifies requirements for the field of vision from the helm position, forward and astern, in small engine-driven craft of hull length up to 24 m.
Small craft – Field of vision from the steering position (ISO/FDIS 11591:2018)
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, small craft of up to 24 m length of hull. It considers different risk...
Small craft – Field of vision from the steering position (ISO 11591:2020)
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
Small craft, engine-driven - Field of vision from helm position (ISO/DIS 11591:2007)
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull. The following craft...
Small craft, engine-driven - Field of vision from helm position (ISO/FDIS 11591:2011)
This International Standard specifies requirements for the field of vision from the helm position, forward and aste rn, in engine-driven small craft of up to 24 m length of hull. It is not applicable...
DSF/EN ISO 11591/FPRA1
Small craft – Field of vision from the steering position – Amendment 1 (ISO 11591:2020/FDAM 1:2022)
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
Small craft - Field of vision from helm position (ISO/DIS 11591:2014)
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, small craft of up to 24 m length of hull. It considers different risk...
Advertisement