FORD - WSS-M2F186-A2
FABRIC, VINYL COATED, ANTI-SQUEAK FINISH ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 12 May 2011 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by these specifications is an expanded polyvinyl chloride film laminated to a knitted polyester fabric. These materials can be used laminated with foam and/or a backing fabric/scrim, based on the application.
Document History
July 11, 2023
FABRIC, VINYL COATED, ANTI-SQUEAK FINISH ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an expanded polyvinyl chloride film laminated to a knitted polyester fabric. These materials can be used laminated with foam and/or a backing...
WSS-M2F186-A2
May 12, 2011
FABRIC, VINYL COATED, ANTI-SQUEAK FINISH ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an expanded polyvinyl chloride film laminated to a knitted polyester fabric. These materials can be used laminated with foam and/or a backing...
May 21, 2009
FABRIC, VINYL COATED, ANTI-SQUEAK FINISH ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an expanded polyvinyl chloride film laminated to a knitted polyester fabric. The vinyl has an anti-squeak finish.