FORD - WSS-M2F186-A2

FABRIC, VINYL COATED, ANTI-SQUEAK FINISH ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 11 July 2023
Status: active
Page Count: 4
scope:

The material defined by these specifications is an expanded polyvinyl chloride film laminated to a knitted polyester fabric. These materials can be used laminated with foam and/or a backing fabric/scrim, based on the application.

Document History

WSS-M2F186-A2
July 11, 2023
FABRIC, VINYL COATED, ANTI-SQUEAK FINISH ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an expanded polyvinyl chloride film laminated to a knitted polyester fabric. These materials can be used laminated with foam and/or a backing...
May 12, 2011
FABRIC, VINYL COATED, ANTI-SQUEAK FINISH ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an expanded polyvinyl chloride film laminated to a knitted polyester fabric. These materials can be used laminated with foam and/or a backing...
May 21, 2009
FABRIC, VINYL COATED, ANTI-SQUEAK FINISH ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an expanded polyvinyl chloride film laminated to a knitted polyester fabric. The vinyl has an anti-squeak finish.

References

Advertisement