FORD WSS-M4D823-B1
POLYAMIDE (PA66), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 10 May 2011 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by this specification is a thermoplastic heat stabilized 25% glass fiber and 15% mineral reinforced molding compound based on polyamide 66. Material conforming to WRS-M4D823-B2 contains XX% recycled content.
APPLICATION
WSS-M4D823-B1 This specification was released originally for material used for engine valve covers.
WRS-M4D823-B2 This specification was released originally for materials used for engine valve covers containing post consumer or post industrial recycled content.
Document History