ISO - 11357-7

Plastics — Differential scanning calorimetry (DSC) — Part 7: Determination of crystallization kinetics

active, Most Current
Organization: ISO
Publication Date: 1 March 2022
Status: active
Page Count: 18
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies two methods (isothermal and non-isothermal) for studying the crystallization kinetics of partially crystalline polymers using differential scanning calorimetry (DSC).

It is only applicable to molten polymers.

NOTE These methods are not suitable if the molecular structure of the polymer is modified during the test.

Document History

11357-7
March 1, 2022
Plastics — Differential scanning calorimetry (DSC) — Part 7: Determination of crystallization kinetics
This document specifies two methods (isothermal and non-isothermal) for studying the crystallization kinetics of partially crystalline polymers using differential scanning calorimetry (DSC). It is...
August 15, 2015
Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics
This part of ISO 11357 specifies two methods (isothermal and non-isothermal) for studying the crystallization kinetics of partially crystalline polymers using differential scanning calorimetry (DSC)....
May 1, 2002
Plastics - Differential Scanning Calorimetry (DSC) - Part 7: Determination of Crystallization Kinetics
A description is not available for this item.

References

Advertisement