ISO 11357-7
Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2015 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 11357 specifies two methods (isothermal and non-isothermal) for studying the crystallization kinetics of partially crystalline polymers using differential scanning calorimetry (DSC).
It is only applicable to molten polymers.
NOTE These methods are not suitable if the molecular structure of the polymer is modified during the test.
Document History
March 1, 2022
Plastics — Differential scanning calorimetry (DSC) — Part 7: Determination of crystallization kinetics
This document specifies two methods (isothermal and non-isothermal) for studying the crystallization kinetics of partially crystalline polymers using differential scanning calorimetry (DSC).
It is...
ISO 11357-7
August 15, 2015
Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics
This part of ISO 11357 specifies two methods (isothermal and non-isothermal) for studying the crystallization kinetics of partially crystalline polymers using differential scanning calorimetry (DSC)....
May 1, 2002
Plastics - Differential Scanning Calorimetry (DSC) - Part 7: Determination of Crystallization Kinetics
A description is not available for this item.