DIN EN ISO 4014

Hexagon head bolts - Product grades A and B (ISO 4014:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2011
Status: active
Page Count: 22
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including 10d or 150 mm, whichever is the shorter, and product grade B for threads over M24 or nominal lengths over 10d or 150 mm, whichever is the shorter.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 888, ISO 898-1, ISO 965-1, ISO 3506-1, ISO 4753 and ISO 4759-1.

Document History

October 1, 2022
Fasteners - Hexagon head bolts - Product grades A and B (ISO 4014:2022)
A description is not available for this item.
July 1, 2020
Hexagon head bolts - Product grades A and B (ISO/DIS 4014:2020); German and English version prEN ISO 4014:2020
A description is not available for this item.
DIN EN ISO 4014
June 1, 2011
Hexagon head bolts - Product grades A and B (ISO 4014:2011)
This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...
March 1, 2001
Hexagon head bolts - Product grades A and B (ISO 4014:1999); English version of DIN EN ISO 4014
This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...

References

Advertisement