DS/EN 60086-1
Primary batteries – Part 1: General
| Organization: | DS |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Primary cells and batteries): | 29.220.10 |
scope:
This part of IEC 60086 is intended to standardize primary batteries with respect to dimensions, nomenclature, terminal configurations, markings, test methods, typical performance, safety and environmental aspects. As a primary battery classification tool, electrochemical systems are also standardized with respect to system letter, electrodes, electrolyte, nominal and maximum open circuit voltage. NOTE - The requirements justifying the inclusion or the ongoing retention of batteries in the IEC 60086 series are given in Annex A. The objective of IEC 60086-1 is to benefit primary battery users, device designers and battery manufacturers by ensuring that batteries from different manufacturers are interchangeable according to standard form, fit and function. Furthermore, to ensure compliance with the above, this part specifies standard test methods for testing primary cells and batteries.
Document History