CEN - EN 12167
Copper and copper alloys - Profiles and bars for general purposes
| Organization: | CEN |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy profiles including L-, T-, U-shaped cross-sections, and bars, finally produced by drawing or extruding.
This European Standard applies to profiles with L-, T- and U-shaped cross-sections which would fit within a circumscribing circle of a maximum 180 mm diameter and to bars with thicknesses from 3 mm up to and including 60 mm and with widths from 6 mm up to and including 120 mm.
The sampling procedures, the methods of test for verification of conformity to the requirements of this European Standard, are also specified.
Document History