ASTM C90

Standard Specification for Loadbearing Concrete Masonry Units

inactive
Buy Now
Organization: ASTM
Publication Date: 1 June 2011
Status: inactive
Page Count: 4
scope:

This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There are three classes of concrete masonry units: (1) normal weight, (2) medium weight, and (3) lightweight. These units are suitable for both loadbearing and nonloadbearing applications.

Concrete masonry units covered by this specification are made from lightweight or normal weight aggregates, or both.

The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

NOTE 1-When particular features are desired such as surface textures for appearance or bond, finish, color, or particular properties such as density classification, higher compressive strength, fire resistance, thermal performance or acoustical performance, these features should be specified separately by the purchaser. Suppliers should be consulted as to the availability of units having the desired features.

*A Summary of Changes section appears at the end of this standard.

Document History

C90
December 1, 2023
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
C90
June 1, 2022
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
C90
December 1, 2021
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
December 15, 2016
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
July 15, 2016
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
December 15, 2015
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
February 1, 2014
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
June 1, 2013
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
August 1, 2012
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
December 15, 2011
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
ASTM C90
June 1, 2011
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
January 1, 2011
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
June 1, 2009
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
November 1, 2008
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
December 15, 2006
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
June 1, 2006
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
February 15, 2006
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
May 15, 2005
Standard Specification for Loadbearing Concrete Masonry Units
(Footnote *) This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other...
February 1, 2005
Standard Specification for Loadbearing Concrete Masonry Units
(Footnote *) This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other...
June 10, 2003
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There...
December 10, 2002
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. There...
February 10, 2002
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. There...
August 10, 2001
Standard Specification for Loadbearing Concrete Masonry Units
Scope This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials....
January 10, 2001
Standard Specification for Loadbearing Concrete Masonry Units
1. Scope 1.1 This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other...
August 10, 2000
Standard Specification for Loadbearing Concrete Masonry Units
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from portland cement, water, and mineral aggregates with or without the inclusion of other materials. There...

References

Advertisement