ASTM C90
Standard Specification for Loadbearing Concrete Masonry Units
| Organization: | ASTM |
| Publication Date: | 15 May 2005 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
(Footnote *)
This specification covers hollow and solid (see 5.3 and 5.4) concrete masonry units made from hydraulic cement, water, and mineral aggregates with or without the inclusion of other materials. There are three classes of concrete masonry units: (1) normal weight, (2) medium weight, and (3) lightweight. These units are suitable for both loadbearing and nonloadbearing applications.
Concrete masonry units covered by this specification are made from lightweight or normal weight aggregates, or both.
The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
NOTE 1 - When particular features are desired such as surface textures for appearance or bond, finish, color, or particular properties such as weight classification, higher compressive strength, fire resistance, thermal performance or acoustical performance, these features should be specified separately by the purchaser. Local suppliers should be consulted as to the availability of units having the desired features.
Footnote * - A Summary of Changes section appears at the end of this standard.
Document History