DSF/prEN ISO 8029

Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification (ISO/DIS 8029:2011)

pending
Organization: DS
Status: pending
Page Count: 26
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of 10 °C to 55 °C. Such hoses are classified into four types, as follows: . low pressure, designed for a maximum working pressure of up to 0,4 MPa (4,0 bar) at 23 ¢XC and up to 0,2 MPa (2,0 bar) at 55 ¢XC; . medium pressure, for a maximum working pressure of up to 0,7 MPa (7,0 bar) at 23 ¢XC and up to 0,36 MPa (3,6 bar) at 55 ¢XC; . high pressure, for a maximum working pressure of up to 1,0 MPa (10,0 bar) at 23 ¢XC and up to 0,51 MPa (5,1 bar) at 55 ¢XC; . extra-high pressure, for a maximum working pressure of up to 1,55 MPa (15,5 bar) at 23 ¢XC and up to 0,79 MPa (7,9 bar) at 55 ¢XC. This standard does not apply to products used for fire-fighting or the conveyance of drinking water.

Document History

August 28, 2014
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10 °C...
September 29, 2010
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10 °C...
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification (ISO/FDIS 8029:2014)
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10ºC...
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification (ISO 8029:2007)
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10 °C...
DSF/prEN ISO 8029
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification (ISO/DIS 8029:2011)
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of 10 °C...
Advertisement