DSF/prEN ISO 8029

Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification (ISO/FDIS 8029:2014)

pending
Organization: DS
Status: pending
Page Count: 28
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10ºC to 55ºC. Such hoses are classified into four types, as follows: . low pressure, designed for a maximum working pressure of up to 0,4 MPa (4,0 bar) at 23ºC and up to 0,2 MPa (2,0 bar) at 55ºC; . medium pressure, for a maximum working pressure of up to 0,7 MPa (7,0 bar) at 23ºC and up to 0,36 MPa (3,6 bar) at 55ºC; . high pressure, for a maximum working pressure of up to 1,0 MPa (10,0 bar) at 23ºC and up to 0,51 MPa (5,1 bar) at 55ºC; . extra-high pressure, for a maximum working pressure of up to 1,55 MPa (15,5 bar) at 23ºC and up to 0,79 MPa (7,9 bar) at 55ºC. This standard does not apply to products used for fire-fighting or the conveyance of drinking water.

Document History

August 28, 2014
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10 °C...
September 29, 2010
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10 °C...
DSF/prEN ISO 8029
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification (ISO/FDIS 8029:2014)
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10ºC...
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification (ISO 8029:2007)
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10 °C...
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification (ISO/DIS 8029:2011)
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of 10 °C...
Advertisement