CEN - EN ISO 8394-2
Building construction - Jointing products - Part 2: Determination of extrudability of sealants using standardized apparatus
inactive
| Organization: | CEN |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied.
It is not applicable to the classification of sealants.
Document History
November 1, 2017
Buildings and civil engineering works - Determination of extrudability for sealant - Part 2: Using standardized apparatus
This document specifies a method for determining the extrudability of sealants independently of the package in which they are supplied.
EN ISO 8394-2
October 1, 2010
Building construction - Jointing products - Part 2: Determination of extrudability of sealants using standardized apparatus
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied.
It is not applicable to the classification of sealants.
October 1, 2010
Building construction - Jointing products - Part 2: Determination of extrudability of sealants using standardized apparatus
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied.
It is not applicable to the classification of sealants.