SNV - SN EN 15892
Railway applications - Noise Emission - Measurement of noise inside driver's cabs
| Organization: | SNV |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
| ICS Code (Tractive stock): | 45.060.10 |
scope:
This European Standard specifies a type test method to measure noise levels inside the driver's cabs of railway vehicles for assessing compliance with the relevant European legislation.
NOTE The relevant European legislation includes Directive 2003/10/EC of 6 February 2003 and the Commission Decisions of 23 December 2005 (Technical specification for interoperability relating to the subsystem 'rolling stock - noise' of the trans-European conventional rail system) and of 21 February 2008 (Technical specification for interoperability relating to the 'rolling stock' sub-system of the trans-European high-speed rail system).
This method is applicable to:
- the measurement of noise inside driver's cab resulting from the sounding of external warning horns when the vehicle is stationary;
- the measurement of noise inside the driver cab while the vehicle is running.
The method is not applicable to:
- complementary measurements that can be requested for acceptance tests, but which are not required by the TSIs referred to in this standard;
- the measurement of the noise from internal and external audible devices other than external warning horns;
- routine monitoring of the noise exposure of train crew.
The test procedures specified in this European Standard are of engineering grade (grade 2) with a precision of ± 2 dB, which is the preferred method for noise declaration purposes, as defined in EN ISO 12001.
Document History