DSF/EN 60432-3/FprA3

Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)

pending
Organization: DS
Status: pending
Page Count: 6
ICS Code (Incandescent lamps): 29.140.20
scope:

This part of 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: - Projection (including cinematograph and still projection) - Photographic (including studio) - Floodlighting - Special purpose - General purpose - Stage lighting This Standard does not apply to general purpose single-capped tungsten halogen lamps, covered by IEC 60432-2, that are used as replacement for conventional tungsten filament lamps.

Document History

March 13, 2013
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
October 6, 2008
Incandescent lamps - Safety specifications -- Part 3: Tungsten-halogen lamps (non-vehicle)
Specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: · Projection (including...
July 5, 2005
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
This part of 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
June 27, 2003
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
This part of 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
Incandescent lamps - Safety specifications -- Part 3: Tungsten-halogen lamps (non-vehicle)
1.1 Scope This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following...
Incandescent lamps - Safety specifications -- Part 3: Tungsten-halogen lamps (non-vehicle)
Specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: · Projection (including...
DSF/EN 60432-3/FprA3
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
This part of 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
Advertisement