DSF/EN 60432-3/FprA2
Incandescent lamps - Safety specifications -- Part 3: Tungsten-halogen lamps (non-vehicle)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Incandescent lamps): | 29.140.20 |
scope:
Specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: · Projection (including cinematograph and still projection) · Photographic (including studio) · Floodlighting · Special purpose · General purpose · Stage lighting
Document History
March 13, 2013
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
October 6, 2008
Incandescent lamps - Safety specifications -- Part 3: Tungsten-halogen lamps (non-vehicle)
Specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: · Projection (including...
July 5, 2005
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
This part of 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
June 27, 2003
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
This part of 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...
Incandescent lamps - Safety specifications -- Part 3: Tungsten-halogen lamps (non-vehicle)
1.1 Scope This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following...
DSF/EN 60432-3/FprA2
Incandescent lamps - Safety specifications -- Part 3: Tungsten-halogen lamps (non-vehicle)
Specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: · Projection (including...
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
This part of 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: -...