DSF/prEN 13659
Shutters and external venetian blinds - Performance requirements including safety
| Organization: | DS |
| Status: | pending |
| Page Count: | 55 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This European Standard specifies the performance requirements which shutters and external venetian blinds shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport, installation, operation and maintenance (see list of significant machine hazards in Annex C). It applies to all shutters and external venetian blinds as well as similar products whatever their use and nature of the materials used, as follows and defined in EN 12216: - external venetian blind, roller shutter, wing shutter, Venetian shutter, flat-closing concertina shutter, concertina shutter or sliding panel shutter, with or without a system of projection. These products can be operated manually with or without compensating spring, or by means of electric motors (power operated products). NOTE This standard covers shutters and external venetian blinds mounted externally. In case such products are installed internally, they should fulfil all relevant safety requirements defined in EN 13120. This document is not applicable to shutters and external venetian blinds which are manufactured before the date of application of this document by CEN. The noise emission of power operated shutters and external venetian blinds is not considered to be a relevant hazard. Therefore this standard does not contain any specific requirements on noise in relation to the Machinery Directive. If not specified otherwise, the term "shutter" used in this document refers to any type of shutter or external venetian blind included in the scope of this European Standard.
Document History