DS/EN 13659

Shutters and external venetian blinds - Performance requirements including safety

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 June 2015
Status: active
Page Count: 71
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies the performance requirements for shutters and external venetian blinds intended to be fitted externally to buildings and other construction works. It deals also with the significant hazards for assembly, transport, installation, operation and maintenance (see list of significant machine hazards in Annex C). It applies to all shutters and external venetian blinds whatever their use and nature of the materials used, as follows and defined in EN 12216: - external venetian blind, roller shutter, wing shutter, Venetian shutter, flat-closing concertina shutter, concertina shutter or sliding panel shutter, with or without a system of projection. These products can be operated manually with or without compensating spring, or by means of electric motors (power operated products). However, the durability and endurance of the autonomous supply for power operated shutters and external venetian blinds not connected to the mains supply are not covered. This European Standard deals also with all significant hazards, hazardous situations and events when shutters and external venetian blinds are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Annex D). This European Standard covers shutters and external venetian blinds mounted externally. In case such products are installed internally, they should fulfil all relevant safety requirements defined in EN 13120. The noise emission of power operated shutters and external venetian blinds is not considered to be a relevant hazard health and safety requirements. Therefore this European Standard does not contain any specific requirements on noise health and safety objective.

Document History

DS/EN 13659
June 30, 2015
Shutters and external venetian blinds - Performance requirements including safety
This European Standard specifies the performance requirements for shutters and external venetian blinds intended to be fitted externally to buildings and other construction works. It deals also with...
January 26, 2009
Shutters - Performance requirements including safety
This European Standard specifies the performance requirements which shutters shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...
July 9, 2004
Shutters - Performance requirements including safety
This European Standard specifies the performance requirements which shutters shall fulfil when fitted to a building. It deals also with significant hazards for construction, transport, installation,...
Shutters and external venetian blinds - Performance requirements including safety
This European Standard specifies the performance requirements which shutters and external venetian blinds shall fulfil when fitted to a building. It deals also with the significant hazards for...
Shutters and external venetian blinds - Performance requirements including safety
This European Standard specifies the performance requirements for shutters and external venetian blinds intended to be fitted externally to buildings and other construction works. It deals also with...
Shutters - Performance requirements including safety
This European Standard specifies the performance requirements which shutters shall fulfil when fitted to a building. It deals also with the significant hazards for construction, transport,...
Advertisement