ISO 16000-18

Indoor air — Part 18: Detection and enumeration of moulds — Sampling by impaction

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2011
Status: active
Page Count: 28
ICS Code (Ambient atmospheres): 13.040.20
scope:

This part of ISO 16000 specifies requirements for short-term (1 min to 10 min) sampling of moulds in indoor air by impaction on solid agar media. Following the instructions given, a sample is obtained for subsequent detection of moulds by cultivation in accordance with ISO 16000-17.

Document History

December 1, 2011
Indoor air — Part 18: Detection and enumeration of moulds — Sampling by impaction TECHNICAL CORRIGENDUM 1
This part of ISO 16000 specifies requirements for short-term (1 min to 10 min) sampling of moulds in indoor air by impaction on solid agar media. Following the instructions given, a sample is...
ISO 16000-18
July 1, 2011
Indoor air — Part 18: Detection and enumeration of moulds — Sampling by impaction
This part of ISO 16000 specifies requirements for short-term (1 min to 10 min) sampling of moulds in indoor air by impaction on solid agar media. Following the instructions given, a sample is...

References

Advertisement