IEC 60670-1

Boxes and enclosures for electrical accessories for household and similar fixed electrical installations – Part 1: General requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2011
Status: inactive
Page Count: 148
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

This part of IEC 60670 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and 1 500 V d.c. intended for household or similar fixed electrical installations, either indoors or outdoors.

NOTE Requirements for particular types of boxes and enclosures are given in the relevant parts 2 of IEC 60670.

Boxes and enclosures complying with this standard are suitable for use at ambient temperature not normally exceeding 25 °C but occasionally reaching 35 °C.

This International Standard is intended to apply to boxes and enclosures for electrical accessories within the scope of IEC technical committee 23.

NOTE This standard may also be used as a reference document for other IEC technical committees and subcommittees.

A box or an enclosure which is an integral part of an electrical accessory and provides protection for that accessory against external influences (for example mechanical impact, ingress of solid objects or water, etc.) is covered by the relevant standard for such an accessory.

This standard does not apply to

- ceiling roses;

- luminaire supporting couplers;

- boxes, enclosures and parts of enclosures specifically designed to be used for cable trunking and ducting systems complying with IEC 61084 and which are not intended to be installed outside of these systems.

Document History

March 1, 2015
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations – Part 1: General requirements
This part of IEC 60670 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and...
IEC 60670-1
July 1, 2011
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations – Part 1: General requirements
This part of IEC 60670 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and...
March 1, 2011
AMENDMENT 1 Boxes and enclosures for electrical accessories for household and similar fixed electrical installations – Part 1: General requirements
This part of IEC 60670 applies to boxes, enclosures and parts of enclosures (hereafter called “boxes” and “enclosures”) for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and...
February 1, 2003
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations – Part 1: General requirements CORRIGENDUM 1
This part of IEC 60670 applies to boxes, enclosures and parts of enclosures (hereafter called “boxes” and “enclosures”) for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and...
December 1, 2002
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations – Part 1: General requirements
This part of IEC 60670 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and...

References

Advertisement