IEC 61084-2-1

Cable trunking systems and cable ducting systems for electrical installations – Part 2-1: Particular requirements – Cable trunking systems and cable ducting systems intended for mounting on walls and ceilings

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2017
Status: active
Page Count: 54
ICS Code (Conduits for electrical purposes): 29.120.10
ICS Code (Electrical wires and cables in general): 29.060.01
scope:

This part of the IEC 61084 series specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation, of insulated conductors, cables and possibly other electrical equipment in electrical and/or communication systems installations. The maximum voltage of these installations is 1 000 V AC and 1 500 V DC.

These systems are intended for mounting on walls and/or ceilings. They can be embedded, installed in a flush or semi-flush state, surface mounted or mounted away from the surface using fixing devices.

This document does not apply to conduit systems, cable tray systems, cable ladder systems, power track systems or equipment covered by other standards.

Document History

IEC 61084-2-1
March 1, 2017
Cable trunking systems and cable ducting systems for electrical installations – Part 2-1: Particular requirements – Cable trunking systems and cable ducting systems intended for mounting on walls and ceilings
This part of the IEC 61084 series specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the...
January 1, 1996
Cable Trunking and Ducting Systems for Electrical Installations - Part 2: Particular Requirements - Section 1: Cable Trunking and Ducting Systems Intended for Mounting on Walls or Ceilings
Replacement: This section of IEC 1084-2 specifies requirements for cable trunking and ducting systems intended for mounting on walls or ceilings. The cable trunking and ducting systems accommodate...

References

Advertisement