ETSI - TS 102 726-1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Conformance testing for Mode 1 of the digital Private Mobile Radio (dPMR); Part 1: Protocol Implementation Conformance Statement (PICS) proforma
| Organization: | ETSI |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 23 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the ERM; Digital Private Mobile Radio using FDMA with a channel spacing of 6,25 kHz as defined in TS 102 658 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3] and ETS 300 406 [4].
The present document details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.
Document History