ETSI - TR 102 884
Electromagnetic compatibility and Radio spectrum Matters (ERM); digital Private Mobile Radio (dPMR) General System Design
| Organization: | ETSI |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 69 |
scope:
General
The present document covers digital Private Mobile Radio (dPMR) equipment using FDMA technology with channel spacing of 6,25 kHz supporting voice and data applications capable of operating in the existing licensed land mobile service frequency bands below 1 000 MHz.
The present document includes the baseband signal processing parameters of the Physical Layer (PL) and the protocol structure at the air interface. The protocol supports different levels of functionality from peer to peer mode to managed base station access mode: the equipment is based on FDMA with channel spacing of 6,25 kHz supporting voice and data applications.
dPMR equipment is designed to be compliant with the appropriate harmonized standard for spectrum use, ETSI EN 301 166-2 [i.4].
Document History