ETSI - TR 102 884

Electromagnetic compatibility and Radio spectrum Matters (ERM); digital Private Mobile Radio (dPMR) General System Design

inactive
Organization: ETSI
Publication Date: 1 February 2013
Status: inactive
Page Count: 65
scope:

The present document covers digital Private Mobile Radio (dPMR) equipment using FDMA technology with channel spacing of 6,25 kHz supporting voice and data applications capable of operating in the existing licensed land mobile service frequency bands below 1 000 MHz.

The present document includes the baseband signal processing parameters of the Physical Layer (PL) and the protocol structure at the air interface. The protocol supports different levels of functionality from peer to peer mode to managed base station access mode: the equipment is based on FDMA with channel spacing of 6,25 kHz supporting voice and data applications.

dPMR equipment is designed to be compliant with the appropriate harmonized standard for spectrum use, EN 301 166-2 [i.4].

Document History

November 1, 2018
Electromagnetic compatibility and Radio spectrum Matters (ERM); digital Private Mobile Radio (dPMR) General System Design
General The present document covers digital Private Mobile Radio (dPMR) equipment using FDMA technology with channel spacing of 6,25 kHz supporting voice and data applications capable of operating...
TR 102 884
February 1, 2013
Electromagnetic compatibility and Radio spectrum Matters (ERM); digital Private Mobile Radio (dPMR) General System Design
The present document covers digital Private Mobile Radio (dPMR) equipment using FDMA technology with channel spacing of 6,25 kHz supporting voice and data applications capable of operating in the...
March 1, 2011
Electromagnetic compatibility and Radio spectrum Matters (ERM); digital Private Mobile Radio (dPMR) General System Design
The present document covers digital Private Mobile Radio (dPMR) equipment using FDMA technology with channel spacing of 6,25 kHz supporting voice and data applications capable of operating in the...

References

Advertisement