ETSI - TS 102 587-1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Peer-to-Peer Digital Private Mobile Radio; Part 1: Conformance testing; Protocol Implementation Conformance Statement (PICS) proforma

active, Most Current
Organization: ETSI
Publication Date: 1 September 2014
Status: active
Page Count: 22
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the ERM; Peer-to-Peer Digital Private Mobile Radio using FDMA with a channel spacing of 6,25 kHz with e.r.p. of up to 500 mW as defined in TS 102 490 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3] and ETS 300 406 [4].

The present document details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.

Document History

TS 102 587-1
September 1, 2014
Electromagnetic compatibility and Radio spectrum Matters (ERM); Peer-to-Peer Digital Private Mobile Radio; Part 1: Conformance testing; Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the ERM; Peer-to-Peer Digital Private Mobile Radio using FDMA with a channel spacing of 6,25 kHz...
September 1, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Peer-to-Peer Digital Private Mobile Radio; Part 1: Conformance testing; Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the ERM; Peer-to-Peer Digital Private Mobile Radio using FDMA with a channel spacing of 6,25 kHz...
July 1, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Conformance testing for the Peer-to-Peer Digital Private Mobile Radio; Part 1: Protocol Implementation Conformance Statement (PICS) proforma
A description is not available for this item.
April 1, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM); Conformance testing for the Peer-to-Peer Digital Private Mobile Radio; Part 1: Protocol Implementation Conformance Statement (PICS) proforma
A description is not available for this item.

References

Advertisement