ETSI - TS 102 587-1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Peer-to-Peer Digital Private Mobile Radio; Part 1: Conformance testing; Protocol Implementation Conformance Statement (PICS) proforma
| Organization: | ETSI |
| Publication Date: | 1 September 2010 |
| Status: | inactive |
| Page Count: | 21 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the ERM; Peer-to-Peer Digital Private Mobile Radio using FDMA with a channel spacing of 6,25 kHz with e.r.p. of up to 500 mW as defined in TS 102 490 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3] and ETS 300 406 [4].
The present document details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.
Document History