ISO/IEC 23007-3
Information technology - Rich media user interfaces Part 3: Conformance and reference software
| Organization: | ISO |
| Publication Date: | 15 July 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 23007 specifies how to test whether data and decoders meet requirements specified by ISO/IEC 23007-1. It also describes the procedures for testing the conformance of widgets and widget managers to the requirements defined in ISO/IEC 23007-1.
In this part of ISO/IEC 23007, widget generators are not addressed specifically. A generator can be said to be an ISO/IEC 23007 generator if it generates widgets compliant with the syntactic and semantic requirements specified in ISO/IEC 23007-1.
Document History