DOD - SMD 5962-89590
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 512 X 8 BIT SERIAL EEPROM, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 27 September 1990 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function Endurance 01 (See 6.6) 512 × 8 serial EEPROM 10,000 cycles
The case outline shall be as designated in appendix C of MIL-M-38510 and as follows:
Outline letter Case outline P D-4 (8 pin .405" × .310" × .200"), dual-in-line package
Supply voltage range - - - - - - - - - - - - - - −0.3 V dc to +6.50 V dc Temperature under bias - - - - - - - - - - - - - −65°C to +135°C Storage temperature - - - - - - - - - - - - - - −65°C to +150°C Voltage on any pin with respect to ground - - - −1.0 V dc to +6.5 V dc DC output current - - - - - - - - - - - - - - - 5 mA Maximum power dissipation - - - - - - - - - - - 100 mW Junction temperature (TJ) - - - - - - - - - - - +175°C 2/ Thermal resistance, junction to case (θJC) - - - See MIL-M-38510, appendix C Lead temperature (soldering, 10 seconds) +300°C Input voltage range - - - - - - - - - - - - - - −0.3 V dc to +6.5 V dc Endurance (minimum) - - - - - - - - - - - - - - 10,000 cycles Data retention (minimum) - - - - - - - - - - - - 10 years
Operating supply voltage - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (TC) - - - - - −55°C to +125°C High level input voltage (VIH) - - - - - - - - - VCC × 0.7 to VCC +0.5 V dc Low level input voltage (VIL) - - - - - - - - - −1.0 V dc to VCC × 0.3
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History