ISO 13253

Ducted air-conditioners and air-to-air heat pumps — Testing and rating for performance

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 2011
Status: inactive
Page Count: 96
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Heat pumps): 27.080
scope:

This International Standard specifies the standard conditions for capacity and efficiency ratings of ducted, air-cooled air-conditioners and ducted air-to-air heat pumps. This International Standard is applicable to the test methods for determining the capacity and efficiency ratings. Residential, commercial, and industrial single-package and split-system air-conditioners and heat pumps are included. The equipment (taken to mean ducted air-conditioners and/or ducted heat pumps) shall be factory-made and electrically driven, and shall use mechanical compression.

This International Standard is applicable to equipment utilizing one or more refrigeration systems, one outdoor unit and one or more indoor units controlled by a single thermostat/controller. This International Standard is applicable to equipment utilizing single-, multiple- and variable-capacity components.

This International Standard is not applicable to the rating and testing of the following:

a) water-source heat pumps or water-cooled air-conditioners;

b) multi-split-system air-conditioners and air-to-air heat pumps (see ISO 15042 for testing of such equipment);

c) mobile (windowless) units having a condenser exhaust duct;

d) individual assemblies not constituting a complete refrigeration system;

e) equipment using the absorption refrigeration cycle;

f) non-ducted equipment (see ISO 5151 for testing of such equipment).

This International Standard does not cover the determination of seasonal efficiencies that can be required in some countries because they provide a better indication of efficiency under actual operating conditions.

Document History

October 1, 2020
Ducted air-conditioners and air-to-air heat pumps — Testing and rating for performance AMENDMENT 1
A description is not available for this item.
July 1, 2017
Ducted air-conditioners and air-to-air heat pumps - Testing and rating for performance
This document specifies performance testing, the standard conditions and the test methods for determining the capacity and efficiency ratings of air-cooled, air-conditioners and air-to-air heat...
ISO 13253
July 15, 2011
Ducted air-conditioners and air-to-air heat pumps — Testing and rating for performance
This International Standard specifies the standard conditions for capacity and efficiency ratings of ducted, air-cooled air-conditioners and ducted air-to-air heat pumps. This International Standard...
January 1, 1995
Ducted Air-Conditioners and Air-to-Air Heat Pumps - Testing and Rating for Performance
A description is not available for this item.

References

Advertisement