IEC 80416-3

AMENDMENT 1 Basic principles for graphical symbols for use on equipment – Part 3: Guidelines for the application of graphical symbols

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2011
Status: inactive
Page Count: 16
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
scope:

International Standard 80416 is a multi-part standard which provides principles and guidelines for the creation and application of graphical symbols for use on equipment.

This part of IEC 80416 provides guidelines for the application of graphical symbols for use on equipment in order to maintain visual clarity and overall consistency when such graphical symbols are applied. It stipulates the permissible extent by which a symbol original may be modified in reproduction for actual use on equipment.

Document History

October 1, 2011
Basic principles for graphical symbols for use on equipment – Part 3: Guidelines for the application of graphical symbols
This part of IEC 80416 provides guidelines for the application of graphical symbols for use on equipment in order to maintain visual clarity and overall consistency when such graphical symbols are...
IEC 80416-3
July 1, 2011
AMENDMENT 1 Basic principles for graphical symbols for use on equipment – Part 3: Guidelines for the application of graphical symbols
International Standard 80416 is a multi-part standard which provides principles and guidelines for the creation and application of graphical symbols for use on equipment. This part of IEC 80416...
July 1, 2002
Basic principles for graphical symbols for use on equipment Part 3: Guidelines for the application of graphical symbols
International Standard 80416 is a multi-part standard which provides principles and guidelines for the creation and application of graphical symbols for use on equipment. This part of IEC 80416...

References

Advertisement