ISO 27911
Surface chemical analysis - Scanningprobe microscopy - Definition and calibration of the lateral resolution of a near-field optical microscope
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
This International Standard describes a method for determining
the spatial (lateral) resolution of an apertured near-field
scanning optical microscope (NSOM) by imaging an object with a size
much smaller than the expected resolution. It is applicable to
aperture-type NSOMs operated in the transmission, reflection,
collection or illumination/collect
Document History
ISO 27911
August 1, 2011
Surface chemical analysis - Scanningprobe microscopy - Definition and calibration of the lateral resolution of a near-field optical microscope
This International Standard describes a method for determining the spatial (lateral) resolution of an apertured near-field scanning optical microscope (NSOM) by imaging an object with a size much...