GMW16606

Polypropylene - Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized Homopolymer

inactive
Buy Now
Organization: GMW
Publication Date: 1 June 2011
Status: inactive
Page Count: 4
scope:

Material Description. This specification covers the properties of injection moldable, glass fiber reinforced and mineral filled, chemically coupled, heat stabilized polypropylene homopolymer.

Symbols. The material abbreviations according to ISO 11469 are shown in Table 1.

Typical Applications. Typical applications include the following: IP retainer and brackets.

Remarks. The classification into groups is according to the different ranges of mineral and glass fiber content. Additional mineral/glass ranges will be added as they become necessary.

Document History

February 1, 2023
Polypropylene Homopolymer - Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
January 1, 2017
Polypropylene Homopolymer - Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized
Material Description. This specification covers the properties of injection moldable, glass fiber reinforced and mineral filled, chemically coupled, heat stabilized polypropylene homopolymer....
GMW16606
June 1, 2011
Polypropylene - Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized Homopolymer
Material Description. This specification covers the properties of injection moldable, glass fiber reinforced and mineral filled, chemically coupled, heat stabilized polypropylene homopolymer....

References

Advertisement