GMW16606

Polypropylene Homopolymer - Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized

active, Most Current
Organization: GMW
Publication Date: 1 February 2023
Status: active
Page Count: 8
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of injection moldable glass fiber reinforced and mineral filled, chemically coupled, heat stabilized polypropylene homopolymer.

Symbols.

The material abbreviation according to ISO 11469 is shown in Table 1.

Applicability.

Typical applications include instrument panel (IP), retainer, and brackets.

Remarks.

The classification into groups is according to the different ranges of mineral and glass fiber content. Additional mineral/glass ranges will be added as the ranges become necessary.

Document History

GMW16606
February 1, 2023
Polypropylene Homopolymer - Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
January 1, 2017
Polypropylene Homopolymer - Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized
Material Description. This specification covers the properties of injection moldable, glass fiber reinforced and mineral filled, chemically coupled, heat stabilized polypropylene homopolymer....
June 1, 2011
Polypropylene - Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized Homopolymer
Material Description. This specification covers the properties of injection moldable, glass fiber reinforced and mineral filled, chemically coupled, heat stabilized polypropylene homopolymer....

References

Advertisement