DSF/FprEN 4611-004

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications - UV laser printable - Product standard

pending
Organization: DS
Status: pending
Page Count: 11
ICS Code (Cables): 29.060.20
scope:

This European Standard specifies the characteristics of UV laser printable, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the onboard electrical systems of aircraft at operating temperatures between - 65 ºC and 135 ºC, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are suitable for airframe use without additional protection. In case of conflict between this standard and other referenced documents the requirements of this standard shall take precedence.

Document History

December 4, 2018
Aerospace series – Cables, electrical, for general purpose, single and multicore assembly – XLETFE Family – Part 004: Tin plated copper – Operating temperatures, between – 65 °C and 135 °C – Dual extruded wall for open applications – UV laser printable – Product standard
This European Standard specifies the characteristics of UV laser printable, tin plated conductor electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the...
February 14, 2012
Aerospace series – Cables, electrical, for general purpose, single and multicore assembly – XLETFE Family – Part 004: Tin plated copper – Operating temperatures, between -65 °C and 135 °C – Dual extruded wall for open applications – UV laser printable – Product standard
This European Standard specifies the characteristics of UV laser printable, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for...
Aerospace series – Cables, electrical, for general purpose, single and multicore assembly – XLETFE Family – Part 004: Tin plated copper – Operating temperatures, between – 65 °C and 135 °C – Dual extruded wall for open applications – UV laser printable – Product standard
This European Standard specifies the characteristics of UV laser printable, tin plated conductor electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the...
DSF/FprEN 4611-004
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications - UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for...
Advertisement